EN
  • EN
  • DE

SN7445NS

Part No SN7445NS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BCD-TO-DEC DECODER/DVR 16SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 7400
Package Bulk
Product Status Active
Type Decoder
Independent Circuits 1
Current - Output High, Low 40µA, 1.6mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN7445
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934470-SN7445NS
Ultra Librarian 3D Model Ultra Librarian SN7445NS CAD Model

Description

The Texas Instruments SN7445NS is a high-performance integrated circuit that belongs to the 7400 series of digital logic chips. This particular model is a BCD to Decimal Decoder/Driver, designed to interface between binary-coded decimal (BCD) inputs and decimal output devices such as numeric displays, indicator lights, or control panels.

Key Features

  • Logic Family: The SN7445NS is part of the TTL (Transistor-Transistor Logic) family, known for its speed and reliability.
  • Decoder/Driver Function: It has the capability to decode a 4-bit BCD input into a 10-line decimal output, making it ideal for driving incandescent or LED displays.
  • Output Configuration: The outputs are designed to sink current, providing the low-level drive for indicators.
  • Open-Collector Outputs: Features open-collector outputs to allow for higher voltage or current loads, making it versatile for various applications.
  • Supply Voltage Range: Operates on a wide supply voltage range, typically from 4.75V to 5.25V, making it compatible with standard TTL power supplies.

Applications

The SN7445NS is widely used in digital systems where BCD to decimal conversion is necessary. Common applications include:

  • Digital clocks and timers
  • Electronic counters
  • Numeric displays for calculators and measuring instruments
  • Control panels for industrial machinery

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN7445NS is no exception. Each chip is rigorously tested to ensure it meets the high standards expected from Texas Instruments products. It is designed to operate over a broad range of environmental conditions and is packaged in a standard 16-pin DIP (Dual In-line Package), making it easy to integrate into a variety of circuit boards.

Conclusion

The SN7445NS from Texas Instruments is a robust and versatile BCD to Decimal Decoder/Driver, suitable for a wide range of digital decoding applications. Its TTL compatibility, open-collector outputs, and reliable performance make it a go-to choice for engineers and designers looking for a dependable solution in their digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess