EN
  • EN
  • DE

SN7483N

Part No SN7483N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094793-SN7483N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN7483N CAD Model

Description

Product Overview: SN7483N 4-Bit Binary Full Adder

The SN7483N, crafted by the renowned semiconductor company Texas Instruments, is a high-performance 4-bit binary full adder integrated circuit. This IC is designed for efficient addition of two 4-bit binary numbers, and it is a crucial component in digital systems requiring arithmetic operations. The SN7483N is widely used in computing systems, digital signal processors, and various applications that demand fast and reliable binary addition.

Key Features

  • Logic Family: The SN7483N belongs to the TTL (Transistor-Transistor Logic) family, which is known for its speed and reliability.
  • Operating Voltage: It typically operates within a voltage range of 4.75V to 5.25V, making it compatible with standard TTL power supplies.
  • Binary Addition: Capable of adding two 4-bit binary numbers and providing both sum and carry outputs, this IC is essential for arithmetic operations in digital circuits.
  • Carry Generation: It includes an internal carry lookahead for fast carry generation, which is critical for high-speed arithmetic operations.
  • Direct Cascading: Multiple SN7483N units can be directly cascaded to add longer binary numbers without the need for external circuitry, simplifying design and reducing component count.

Applications

The versatility of the SN7483N makes it suitable for a wide range of applications, including:

  • Computers and Microprocessors
  • Arithmetic Logic Units (ALUs)
  • Digital Counters and Timers
  • Numerical Displays
  • Calculators

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN7483N is no exception. Each IC is rigorously tested to ensure it meets the highest standards of performance and durability. The SN7483N is available in a standard 16-pin DIP (Dual In-line Package), which is easy to handle and compatible with a wide range of PCB layouts.

Overall, the SN7483N from Texas Instruments is an indispensable component for any digital system that requires efficient and reliable binary addition. Its robust design, coupled with Texas Instruments' reputation for quality, makes it a preferred choice among electronics professionals and hobbyists alike.

You May Also Be Interested in

Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess