EN
  • EN
  • DE

SN74ABT16240ADLG4

Part No SN74ABT16240ADLG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 48SSOP  /  Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ABT16240
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260087-SN74ABT16240ADLG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT16240ADLG4 CAD Model

Description

Product Overview: SN74ABT16240ADLG4

The SN74ABT16240ADLG4 is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to deliver exceptional signal integrity and drive capability. This integrated circuit is part of the ABT family, which is renowned for its advanced biCMOS technology, ensuring low power dissipation and high-speed operation. The device is ideally suited for driving bus lines or buffer memory address registers in a wide array of applications ranging from telecommunications to computing systems.

Key Features

  • Technology: Advanced BiCMOS technology.
  • Logic Type: 16-bit buffer/line driver with 3-state outputs.
  • Output Drive: Capable of driving heavily loaded bus lines with a balanced propagation delay and transition times.
  • Power Dissipation: Low ICC and IZZ for reduced power consumption.
  • Operating Voltage: 4.5V to 5.5V, making it compatible with a wide range of digital systems.
  • Package: 48-pin SSOP (Shrink Small Outline Package) provides a compact footprint.

Performance and Quality

The SN74ABT16240ADLG4 is designed to maintain the integrity of digital signals. It operates at a voltage range of 4.5V to 5.5V, which allows for a robust level of performance in standard 5V systems. The device features a -40°C to +85°C operating temperature range, which ensures reliability across various environmental conditions.

Applications

With its ability to drive bus lines with high capacitive loads while maintaining signal integrity, the SN74ABT16240ADLG4 is an excellent choice for use in:

  • Memory buffering and driving.
  • Bus interface or signal buffering in backplane distributions.
  • Data communication systems.
  • High-speed data acquisition and processing.

Environmental and Regulatory Compliance

The SN74ABT16240ADLG4 is lead-free and RoHS compliant, ensuring that it meets current environmental standards for electronic components. Its production processes are designed to reduce the environmental impact and to comply with global environmental regulations.

Conclusion

The Texas Instruments SN74ABT16240ADLG4 is a robust and reliable solution for high-speed digital interfacing. Its advanced technology, combined with low power consumption and high drive capability, makes it an essential component for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess