EN
  • EN
  • DE

SN74ABT16373A

Part No SN74ABT16373A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253086-SN74ABT16373A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT16373A CAD Model

Description

The SN74ABT16373A from Texas Instruments is a high-performance, 16-bit transparent D-type latch designed for 3.3V or 5V V<sub>CC operation. This integrated circuit is a part of the ABT family, which is known for its advanced biCMOS technology. The device is optimized for use in systems that require high-speed data flow and storage, such as computers, servers, and networking equipment.

Key Features:

  • Wide Operating Voltage Range: The SN74ABT16373A is compatible with a wide range of operating voltages, making it versatile for various applications.
  • High-Speed Operation: It is designed to support high data throughput with minimal propagation delays, ensuring fast and efficient data handling in critical applications.
  • Low Power Consumption: The ABT technology offers reduced power consumption without compromising on speed, making it suitable for power-sensitive designs.
  • Bus-Hold Data Inputs: Data inputs include a bus-hold feature, which eliminates the need for external pull-up or pull-down resistors and simplifies the design process.
  • Output Control: The device features an OE\ (Output Enable) bar that controls the output states, allowing for better management of the data flow.

Applications:

The SN74ABT16373A is ideal for a variety of high-speed data storage and transfer applications. It is commonly used in:

  • Data communication systems
  • Servers and workstations
  • Networking equipment
  • Computer motherboards
  • Industrial control systems

Technical Specifications:

Parameter Value Logic Family ABT Number of Bits 16 Output Type 3-State V<sub>CC Operating Range 3.3V to 5V Package Type TSSOP, DB, DW, or NS

The SN74ABT16373A is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. With its combination of speed, power efficiency, and versatility, this latch is an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Coilcraft
Lowest to $0.1042
Linear Technology
Lowest to $9.1303
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Atmel
Lowest to $24.7389
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3067 $50.7474
53+ $1.8926 $100.3078
82+ $1.8335 $150.3470
113+ $1.7744 $200.5072
146+ $1.7152 $250.4192
196+ $1.5378 $301.4088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 892 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess