EN
  • EN
  • DE

SN74ABT16373ADL

Part No SN74ABT16373ADL
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-BIT TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC 16BIT TRANSP D-LATCH 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 4.1ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74ABT16373
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253087-SN74ABT16373ADL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT16373ADL CAD Model

Description

Product Overview: SN74ABT16373ADL

The SN74ABT16373ADL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating a synthesis of Bipolar and CMOS technology that delivers both speed and low power consumption.

Key Features

  • 16-Bit Transparent D-Type Latches: The SN74ABT16373ADL is a 16-bit transparent D-type latch with a dual-enable function. This means it can hold or "latch" 16 bits of data when the enable signal is active, allowing for temporary storage of binary information.
  • 3-State Outputs: Each latch has an associated 3-state output, which can be in one of three conditions: logical high, logical low, or high impedance. The high impedance state ensures that the outputs can be disconnected from the circuit, allowing for bus-oriented applications.
  • Wide Operating Voltage Range: The device operates optimally over a wide range of supply voltages, typically from 4.5V to 5.5V, providing flexibility in different system environments and compatibility with standard TTL logic levels.
  • Edge-Rate Control Circuitry: It is equipped with edge-rate control circuitry on the outputs, which significantly reduces the noise generated by high-speed signal transitions. This makes it suitable for use in noise-sensitive applications.

Applications

The SN74ABT16373ADL is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Temporary data storage
  • Buffering for data buses
  • Address latching in memory control systems
  • Industrial control systems
  • Communication infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ABT16373ADL is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in demanding applications.

Package and Availability

The SN74ABT16373ADL comes in a 48-pin SSOP (Shrink Small Outline Package) that is conducive to compact PCB layouts. For detailed specifications, availability, and ordering information, please refer to the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Rochester Electronics
Channel IC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7593 $52.6302
33+ $3.0846 $101.7918
51+ $2.9882 $152.3982
70+ $2.8918 $202.4260
90+ $2.7954 $251.5860
120+ $2.5062 $300.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 684 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess