EN
  • EN
  • DE

SN74ABT16470DGGR

Part No SN74ABT16470DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT REGISTERED TRANSCEIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 1253092-SN74ABT16470DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT16470
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABT16470DGGR CAD Model

Description

Product Overview: SN74ABT16470DGGR

The SN74ABT16470DGGR, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit that serves as a 16-bit buffer and line driver with 3-state outputs. Designed to cater to the needs of high-speed memory drivers, bus-oriented receivers, and transmitters, this device is an essential component for a myriad of digital systems.

Key Features

  • Interface Type: The device features a bi-directional bus interface which allows for dual-mode operation, enabling seamless data flow in both directions.
  • Logic Family: SN74ABT16470DGGR belongs to the ABT family, known for its advanced BiCMOS technology that offers a perfect blend of speed and power consumption.
  • Number of Pins: The component is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) which provides a compact footprint while ensuring reliable connection to PCBs.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) levels and ensuring easy integration with existing digital systems.
  • Output Current: The device can drive -32 mA at a high level and 64 mA at a low level, offering robust signal transmission capabilities.
  • Operating Temperature Range: With an operational temperature range of -40°C to 85°C, it is well-suited for industrial applications that may involve extreme conditions.

Performance and Quality

SN74ABT16470DGGR is characterized by its fast switching speeds and low power dissipation. It is designed in compliance with JEDEC standard no. 7A, ensuring high reliability and performance consistency. The device also features balanced propagation delays and transition times, which contribute to its high-speed operation.

Applications

This versatile buffer and line driver finds its applications in various fields including data communication, computing systems, and advanced microprocessor/microcontroller interfacing. Its ability to prevent data bus contention and minimize loading makes it an excellent choice for bus management in complex digital systems.

Ordering and Packaging

When ordering the SN74ABT16470DGGR, it is supplied in tape and reel packaging which facilitates automated assembly processes, ensuring efficiency and reducing the potential for damage during handling and mounting.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9494 $54.7470
12+ $8.9841 $107.8092
18+ $8.7033 $156.6594
24+ $8.4226 $202.1424
31+ $8.1418 $252.3958
42+ $7.2996 $306.5832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess