EN
  • EN
  • DE

SN74ABT16600DLR

Part No SN74ABT16600DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP  /  Universal Bus Transceiver 18-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT16600
Other Names 296-3912-2R,296-3912-6,296-3912-2,296-3912-1,-SN74ABT16600DLRR,-296-3912-1,296-3912-6R,2156-SN74ABT16600DLR-TITR,TEXTISSN74ABT16600DLR,296-3912-1R,-SN74ABT16600DLRG4R,-296-3912-1,-296-3912-1R,-SN74ABT16600DLRG4,2156-SN74ABT16600DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256004-SN74ABT16600DLR
Ultra Librarian 3D Model Ultra Librarian SN74ABT16600DLR CAD Model

Description

Product Overview: SN74ABT16600DLR

The SN74ABT16600DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the ABT family, known for its advanced biCMOS technology which combines the strengths of both bipolar and CMOS transistors to deliver exceptional speed and output drive capabilities.

The SN74ABT16600DLR is a universal bus transceiver featuring 16-bit bidirectional data flow, making it an ideal choice for facilitating communication between data buses in a wide range of digital applications. With its dual-octal configuration, this transceiver allows for simultaneous two-way data transfer, enhancing the efficiency of data handling in complex systems.

Key features of the SN74ABT16600DLR include:

  • High-speed back-to-back registers for storage and transfer of data
  • Live insertion and extraction capability without disrupting the bus
  • Controlled output edge rates to minimize signal overshoot and undershoot
  • Bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors
  • Low and nominal impedance characteristics to reduce reflections and improve signal integrity

The device is packaged in a 56-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while ensuring robust physical connections. This package is suitable for surface-mount technology (SMT), which is critical for modern high-density electronic assemblies.

The SN74ABT16600DLR operates over a wide temperature range and is compatible with 5V I/O systems. Its versatility makes it an excellent choice for interfacing with microprocessors, microcontrollers, and other digital systems that require high-speed data exchange. Whether used in computing, networking, telecommunications, or industrial applications, the SN74ABT16600DLR delivers reliable performance that engineers and designers can trust.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP
Lowest to $1.6374
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Need more? Email Us
Texas Instruments
IC UNIV SHIFT REGISTER 20SOIC / Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin SOIC T/R
Lowest to $1.3719
Texas Instruments
16-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NXP / Nexperia
IC UNIV SHIFT REGISTER 20DIP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Lowest to $64.3239
Texas Instruments
18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess