EN
  • EN
  • DE

SN74ABT16601DL

Part No SN74ABT16601DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT16601
Other Names 296-3913-5,-296-3913-5,SN74ABT16601DLG4,-SN74ABT16601DLG4R,296-3913-5R,2156-SN74ABT16601DL,-296-3913-5,-SN74ABT16601DLG4,SN74ABT16601DLG4,-SN74ABT16601DLR,TEXTISSN74ABT16601DL
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256001-SN74ABT16601DL
Ultra Librarian 3D Model Ultra Librarian SN74ABT16601DL CAD Model

Description

SN74ABT16601DL Universal Bus Transceiver by Texas Instruments

The SN74ABT16601DL is a high-performance universal bus transceiver designed by Texas Instruments, catering to the demands for efficient and reliable data exchange in digital systems. This integrated circuit is part of the ABT family, known for its advanced biCMOS technology, which combines the strength of both CMOS and bipolar transistors to deliver superior speed and output drive capabilities without compromising on power consumption.

With its 18-bit bidirectional data bus, the SN74ABT16601DL is capable of transmitting data in both directions, making it an ideal choice for multiplexed data paths within computer and communication systems. The transceiver is equipped with separate output-enable (OE) and direction (DIR) control inputs, which provide flexibility in controlling the direction of data flow and the activation of outputs.

One of the key features of this product is its live insertion and extraction capability, which allows for system maintenance and upgrades without the need to power down. This is particularly useful in mission-critical applications where system downtime is not an option. The SN74ABT16601DL also includes bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors and simplify board layout and design.

Moreover, the SN74ABT16601DL offers a latch-up performance that exceeds 250 mA per JESD 17, ensuring robust operation even under stressful conditions. The device operates over a broad voltage range of 4.5 V to 5.5 V, making it compatible with standard 5V systems. Its package is a 56-pin SSOP (Shrink Small-Outline Package), which is conducive to space-saving on printed circuit boards.

Designed with system-level ESD (Electrostatic Discharge) protection, the SN74ABT16601DL safeguards the integrity of your data and the longevity of the transceiver. The product is suitable for a wide range of applications, including servers, networking equipment, and data communication systems, where high-speed and reliable data transfer is paramount.

In summary, the SN74ABT16601DL from Texas Instruments is a versatile and powerful solution for modern digital systems requiring efficient and reliable data bus management. Its advanced features and robust design make it a go-to component for engineers and designers working on high-performance computing and communication platforms.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 10BIT 56TSSOP
Lowest to $12.6946
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Lowest to $2.7083
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR 17BIT N-INV 56TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP
Lowest to $2.3744
IDT, Integrated Device Technology Inc
Lowest to $0.9390
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess