EN
  • EN
  • DE

SN74ABT240A

Part No SN74ABT240A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253130-SN74ABT240A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT240A CAD Model

Description

The SN74ABT240A is a high-performance, octal buffer and driver designed to provide robust bidirectional communication in digital systems. Manufactured by Texas Instruments, a leader in semiconductor innovation, the SN74ABT240A is part of the ABT family of devices which are known for their improved signal quality and strength due to the use of 20-Ω series resistance in the output structure. This feature significantly reduces the effects of output switching and minimizes the propagation delay times.

Key Features

  • Bidirectional Communication: The device supports octal bidirectional data flow, making it versatile for various digital interfacing applications.
  • High-Speed Operation: It is capable of operating at high speeds, with a typical shift-out frequency of 60 MHz, which is ideal for high-performance data transmission systems.
  • Reduced Signal Distortion: The inclusion of 20-Ω series resistance in the output reduces noise on data lines, thus enhancing signal integrity.
  • Multiple Configurations: The SN74ABT240A can be used in either inverting or non-inverting modes, providing flexibility in design.
  • 3-State Outputs: The device features 3-state outputs, which allow for connection to a bus-structured configuration without the risk of bus contention.

Applications

With its robust design and high-speed capabilities, the SN74ABT240A is suitable for a wide range of applications, including:

  • Bus Interface Buffers
  • Memory Drivers
  • Data Transmission Systems
  • Microprocessor or Microcontroller Interface

Technical Specifications

Some of the technical specifications of the SN74ABT240A include:

  • Logic Type: Buffers/Line Drivers
  • Number of Elements: 2
  • Number of Bits per Element: 4
  • Output Type: 3-State
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: 20-SOIC

For detailed information, datasheets, and support resources, interested parties should visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3968 $50.3328
51+ $1.9667 $100.3017
79+ $1.9052 $150.5108
109+ $1.8437 $200.9633
141+ $1.7823 $251.3043
188+ $1.5979 $300.4052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 594 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess