EN
  • EN
  • DE

SN74ABT241ADBR

Part No SN74ABT241ADBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Manufacturer Texas Instruments
Series 74ABT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name 74ABT241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74ABT241ADBRE4, -SN74ABT241ADBRG4, -296-3963-1-ND, -SN74ABT241ADBR-NDR, 296-3963-6-NDR, SN74ABT241ADBRE4-ND, SN74ABT241ADBRG4-ND, -SN74ABT241ADBRE4-NDR, SN74ABT241ADBRE4, -296-3963-1, SN74ABT241ADBRG4, 296-3963-1, 296-3963-2, 296-3963-6, -SN74ABT241ADBRG4-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934479-SN74ABT241ADBR
Ultra Librarian 3D Model Ultra Librarian SN74ABT241ADBR CAD Model

Description

SN74ABT241ADBR Octal Buffer/Line Driver from Texas Instruments

The SN74ABT241ADBR is a high-performance, octal buffer/line driver designed by Texas Instruments to provide high-speed drive with low power consumption for your digital systems. This integrated circuit is a part of the ABT family, which means it is crafted with BiCMOS technology to combine the speed of bipolar transistors with the low power usage of CMOS technology.

Featuring eight non-inverting buffers with 3-state outputs, the SN74ABT241ADBR is optimized to drive heavily loaded outputs with full-rated performance specifications. It is commonly used in situations where the outputs need to interface with bus lines of a backplane or to drive memory address lines. Its 3-state output feature allows for connection to a common bus, which is essential for memory-mapped or shared-bus systems.

The SN74ABT241ADBR comes in a SSOP (Shrink Small Outline Package) with a body size of 5.30 mm x 10.20 mm, making it a compact solution for space-constrained applications. It operates over a broad voltage range from 4.5V to 5.5V, which allows it to be used in various logic-level environments, and it is characterized for operation from -40°C to 85°C, ensuring reliability in a wide range of temperature conditions.

Key features of the SN74ABT241ADBR include:

  • Eight non-inverting buffers with 3-state outputs.
  • BiCMOS technology for fast switching speeds combined with low power consumption.
  • Output capability of driving heavily loaded outputs at full-rated performance.
  • Wide operating voltage range of 4.5V to 5.5V.
  • Industrial temperature range of -40°C to 85°C for operation in harsh environments.
  • SSOP package for space-efficient design in circuit boards.

Whether you are designing high-speed data transmission systems, memory address drivers, or input/output port drivers, the SN74ABT241ADBR offers a reliable and efficient solution. It is a testament to Texas Instruments' commitment to providing industry-leading semiconductor products that meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3893 $50.6090
315+ $0.3194 $100.6110
485+ $0.3094 $150.0590
670+ $0.2995 $200.6650
865+ $0.2895 $250.4175
1,160+ $0.2595 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess