EN
  • EN
  • DE

SN74ABT2952ADW

Part No SN74ABT2952ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ABT2952
Other Names SN74ABT2952ADWE4,-SN74ABT2952ADWG4R,-SN74ABT2952ADWR,SN74ABT2952ADWG4,2156-SN74ABT2952ADW-TI,SN74ABT2952ADWG4,SN74ABT2952ADWE4,-SN74ABT2952ADWG4,TEXTISSN74ABT2952ADW,-SN74ABT2952ADWE4,-SN74ABT2952ADWE4R,-296-3976-5,296-3976-5,-296-3976-5,296-3976-5R
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260058-SN74ABT2952ADW
Ultra Librarian 3D Model Ultra Librarian SN74ABT2952ADW CAD Model

Description

SN74ABT2952ADW: High-Speed Octal Bus Transceiver and Register

The SN74ABT2952ADW is a versatile integrated circuit from Texas Instruments, designed to provide high-speed, bidirectional data flow between buses while offering the additional functionality of an 8-bit edge-triggered register. This device is a member of the ABT family, which is renowned for its high-performance levels in terms of speed and signal integrity, making it an ideal choice for interfacing with bus systems in computing and telecommunications equipment.

The SN74ABT2952ADW features two sets of eight bidirectional transceivers and D-type flip-flops. These elements can be independently controlled, allowing for flexible data transfer and storage operations. The device operates with a 5V supply, making it compatible with many TTL and CMOS logic families. Its wide operating temperature range ensures reliability across various environmental conditions.

Key Features:

  • Bus Interface: The device includes two 8-bit bus transceivers with 3-state outputs, facilitating bidirectional communication between A and B buses.
  • Edge-Triggered Registers: Each transceiver is paired with an 8-bit edge-triggered register, enabling the temporary storage of data and providing a buffer to ease timing constraints between buses.
  • Control Functions: The SN74ABT2952ADW offers control inputs for data transmission and register functions, including output-enable (OE), clock (CLK), and clear (CLR) inputs, granting the user precise control over data flow and register operations.
  • High-Speed Operation: This device is designed for high-speed operation, minimizing propagation delay and allowing for efficient data transfer in high-performance systems.
  • Wide Operating Temperature Range: It can function reliably over an extended temperature range, making it suitable for industrial applications.
  • Compatibility: The 5V operating voltage and TTL-compatible inputs make it easy to interface with a variety of logic families.

The SN74ABT2952ADW is offered in a 24-pin wide-body SOIC (DW) package, providing a compact footprint for space-constrained applications. Its robust design and advanced features make it an excellent choice for designers looking to implement a reliable, high-speed bus communication and data storage solution in their digital systems.

With its combination of speed, flexibility, and reliability, the SN74ABT2952ADW from Texas Instruments stands out as a high-performance solution for complex digital circuits requiring efficient data handling and storage capabilities.

You May Also Be Interested in

ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess