EN
  • EN
  • DE

SN74ABT534APWRG4

Part No SN74ABT534APWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 175 MHz
Max Propagation Delay @ V, Max CL 6.7ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74ABT534
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258714-SN74ABT534APWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT534APWRG4 CAD Model

Description

Overview of SN74ABT534APWRG4

The SN74ABT534APWRG4 is a high-performance, octal D-type flip-flop with a clear functionality, designed and manufactured by Texas Instruments. It is a part of the ABT family, known for its advanced biCMOS technology, which offers a perfect blend of speed and low power consumption, making it suitable for a wide range of applications in modern digital circuits.

Key Features

  • Logic Type: Octal Edge-Triggered D-Type Flip-Flop
  • Clear Function: Yes, with a dedicated clear input for resetting all flip-flops
  • Operating Voltage: 4.5V to 5.5V, ideal for 5V systems
  • Output Current: ±24mA, providing good drive capabilities
  • IC Interface Type: Parallel
  • Propagation Delay Time: 3.4ns at 5V, ensuring fast response for high-speed applications
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial environments
  • Package / Case: TSSOP-20, providing a compact footprint for space-constrained applications

Applications

The SN74ABT534APWRG4 is versatile and can be used in various digital systems, including:

  • Memory registers
  • Data storage
  • Data transfer switches
  • Communication systems
  • Processors and microcontrollers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ABT534APWRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial market. The device is RoHS compliant and is available in a lead-free package, making it suitable for eco-friendly applications and compliant with global environmental standards.

Summary

The SN74ABT534APWRG4 from Texas Instruments is an exemplary component that offers high speed, low power consumption, and robust performance for critical digital applications. With its advanced features and reliable operation, it stands as an excellent choice for designers looking to implement efficient and dependable flip-flop logic in their systems.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess