SN74ABT540PWR Octal Buffers/Drivers with 3-State Outputs
The SN74ABT540PWR is a high-performance, octal buffer and driver designed by Texas Instruments to deliver fast and reliable data transmission with 3-state outputs. This integrated circuit is part of the ABT family, known for its advanced biCMOS technology, which combines the strength of both bipolar and CMOS transistors to offer superior speed and output drive capabilities.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage Range: 4.5V to 5.5V
- Output Current: -32mA / 64mA
- Propagation Delay Time: 2.6ns at 5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package/Case: TSSOP-20
The SN74ABT540PWR is designed to be used in applications that require high drive and low power consumption. Its octal buffers and drivers are capable of driving heavily loaded outputs with high current, while maintaining low power dissipation and fast propagation delay. The 3-state outputs can be used to connect multiple devices to a bus, which will only be active when enabled by the output-enable (OE) input, allowing for efficient data flow management.
This device is typically used in bus interface or signal buffering applications within telecommunications, computing, and industrial environments where signal integrity and operational efficiency are critical. With its wide operating voltage range and robust temperature tolerance, the SN74ABT540PWR is versatile enough to function in a variety of challenging conditions.
The SN74ABT540PWR is available in a TSSOP-20 package, ensuring compactness for space-sensitive designs. Its surface-mount configuration makes it suitable for automated assembly processes, and its standard footprint allows for easy integration into PCB designs.
Texas Instruments' commitment to high-quality and reliable products is reflected in the SN74ABT540PWR, making it a smart choice for designers looking to enhance their digital systems with a high-performance buffer/driver solution.