SN74ABT541BDWRG4 Octal Buffer/Driver by Texas Instruments
The SN74ABT541BDWRG4 is a high-performance octal buffer and line driver designed to interface with 5-V systems in commercial and industrial applications. Manufactured by Texas Instruments, this device provides a robust solution for driving bus lines or buffering memory address registers. Its bidirectional transceivers and non-inverting buffers make it highly versatile for a variety of digital applications.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Current: -32mA / 64mA
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C (TA)
- Mounting Type: Surface Mount
- Package / Case: 20-SOIC (0.295", 7.50mm Width)
With its 3-state outputs, the SN74ABT541BDWRG4 can be placed in a high-impedance state, effectively disconnecting the outputs from the bus lines, which is a necessary feature for bus-oriented systems. The device features inputs and outputs on opposite sides of the package to facilitate easier routing of PCBs.
Its design ensures minimal propagation delay times, allowing for high-speed operation that is crucial for modern digital systems. The SN74ABT541BDWRG4 also features a flow-through architecture that optimizes PCB layout by minimizing the need for additional vias and jumpers.
Applications
- Memory Driver
- Bus-Oriented Systems
- Data Transmission
- Address Driving
The SN74ABT541BDWRG4 is built to deliver high drive with minimal glitching and power consumption. It is suitable for a wide range of applications, from simple signal buffering to complex memory and bus management systems. Its robust design ensures reliability and performance in the most demanding environments.
Overall, the SN74ABT541BDWRG4 by Texas Instruments stands out as a versatile and reliable component for system designers looking to optimize their digital interfaces and ensure seamless data flow across their circuits.