EN
  • EN
  • DE

SN74ABT573DW

Part No SN74ABT573DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ABT573
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1230366-SN74ABT573DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT573DW CAD Model

Description

The SN74ABT573DW is a high-performance, octal transparent D-type latch with 3-state outputs from Texas Instruments, designed to provide efficient solutions for buffering and storage applications in advanced digital systems. This integrated circuit is part of the ABT family, which is renowned for its speed and output drive over a broad VCC range. With its advanced BiCMOS technology, the SN74ABT573DW is optimized for high-speed data transmission and minimal power consumption.

Key Features:

  • Logic Type: Octal Transparent D-Type Latches
  • Output Type: 3-State, allowing for bus-oriented applications
  • Package / Case: SOIC-20, providing a compact footprint for space-constrained applications
  • Operating Temperature: -40°C to +85°C, suitable for industrial environments
  • Supply Voltage: 4.5V to 5.5V, compatible with typical 5V logic levels
  • Edge Triggered: Information on the D input is accepted by the latches on the low-to-high transition of the clock (CLK) input
  • Flow-Through Architecture: Optimizes PCB layout
  • High-Drive Outputs: -32 mA IOH, 64 mA IOL, ideal for driving high capacitive loads

Applications:

The SN74ABT573DW is versatile and can be used in various applications such as:

  • Temporary storage of data
  • Buffering of data lines in bus-oriented systems
  • Data control and switching
  • System upgrades where high-speed data handling is crucial

Quality and Reliability:

Texas Instruments is committed to the highest standards of quality and reliability in their products. The SN74ABT573DW is subjected to rigorous testing and validation processes to ensure it meets the stringent requirements of the electronics industry. Whether used in commercial, industrial, or military-grade applications, this latch is designed to perform reliably in the most challenging environments.

Ordering Information:

To order the SN74ABT573DW or to obtain more information about pricing and availability, visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing from reputable sources.

You May Also Be Interested in

Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess