EN
  • EN
  • DE

SN74ABT646DBR

Part No SN74ABT646DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER DUAL 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 764858-SN74ABT646DBR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Family Name SN74ABT646
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74ABT646DBR CAD Model

Description

Product Overview: SN74ABT646DBR

The SN74ABT646DBR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This device is part of the ABT family, which stands for Advanced BiCMOS Technology, combining the high speed of bipolar with the low power consumption of CMOS technology.

Key Features

  • Octal Bus Transceivers and Registers: The SN74ABT646DBR features eight bidirectional data transceivers and eight D-type flip-flops that act as registers, enabling efficient two-way data flow and temporary data storage.
  • Non-Inverting Buffers: Data flow through the device is non-inverting, ensuring that the output data is consistent with the input data without any logical inversion.
  • 3-State Outputs: The transceivers have 3-state outputs, which allow for connection to a bus-oriented system without interfering with other bus agents when not actively driving the bus.
  • High Drive Capability: With a strong drive capability, the SN74ABT646DBR can handle higher current loads, making it suitable for driving heavier loads on the data bus.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring performance stability in various environmental conditions.

Applications

The versatility of the SN74ABT646DBR allows it to be used in a wide array of applications, including:

  • Communication Systems
  • Data Management and Storage
  • Industrial Control Systems
  • Computing and Data Processing
  • Networking Equipment

Technical Specifications

  • Logic Type: Bus Transceiver with Registers
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ABT646DBR is manufactured under stringent quality control measures to ensure it meets the industry standards for performance and reliability. The device's robust design and manufacturing process make it a reliable choice for critical applications where performance cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess