EN
  • EN
  • DE

SN74ABT823NSRG4

Part No SN74ABT823NSRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 9BIT 24SO  /  Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 9
Clock Frequency 200 MHz
Max Propagation Delay @ V, Max CL 6.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SO
Package / Case 24-SOIC (0.209", 5.30mm Width)
Base Product Number 74ABT823
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258715-SN74ABT823NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT823NSRG4 CAD Model

Description

The SN74ABT823NSRG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital systems. As part of the ABT series, this product offers a perfect blend of speed and power consumption, making it an ideal choice for interfacing with bus lines in a wide array of applications.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Logic Type: 9-Bit Bus Interface Flip-Flops with 3-State Outputs
  • Package: 24-Pin Plastic SOP (NSR)
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 4.5V to 5.5V
  • Edge Rate: Enhanced edge-rate control circuitry to significantly reduce signal transmission noise
  • Speed: Fast propagation delay times
  • Output Capability: Capable of driving heavily loaded bus lines with a 64 mA output sink capability
  • Setup and Hold Times: Designed to maintain excellent data-input setup and hold times, ensuring reliable operation

Applications

The SN74ABT823NSRG4 is versatile enough to be employed in a diverse range of applications, including:

  • High-speed data communication and computing systems
  • Memory buffering and storage
  • Industrial control systems
  • Telecommunications equipment
  • Servers and network switches

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that comply with the industry's stringent standards. The SN74ABT823NSRG4 is no exception, as it is manufactured under TI's rigorous quality management system, ensuring both reliability and performance for critical system applications.

Environmental Compliance

The SN74ABT823NSRG4 adheres to environmental standards, including RoHS compliance, reflecting Texas Instruments' dedication to environmental stewardship and sustainability.

Ordering and Packaging

This product is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, customers can access Texas Instruments' official website or contact authorized distributors.

You May Also Be Interested in

Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess