EN
  • EN
  • DE
  • IT

SN74ABT843NSRE4

Part No SN74ABT843NSRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 9BIT BUS-INTFC D 3ST 24SO  /  D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 4.4ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT843
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257439-SN74ABT843NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT843NSRE4 CAD Model

Description

Product Overview

The SN74ABT843NSRE4 is a high-performance integrated circuit from Texas Instruments, renowned for its robustness and versatility in various electronic applications. This particular chip is part of the ABT family, which stands for Advanced BiCMOS Technology, a series known for combining the high speed of bipolar circuits with the power-saving features of CMOS technology.

Key Features

  • Technology: The device utilizes Advanced BiCMOS Technology (ABT), which helps in achieving high-speed data transmission while maintaining low power dissipation.
  • Functionality: It is designed as an octal buffer/line driver with 3-state outputs, making it suitable for driving bus lines or buffer memory address registers.
  • Logic Level: This component operates at a 5V logic level, providing compatibility with many standard logic families.
  • Speed: SN74ABT843NSRE4 offers fast propagation delays and output transition times, which is crucial for high-speed applications.
  • Drive Capability: It has high-current outputs that can drive up to 48 mA, allowing it to control various peripherals or drive heavier loads if necessary.
  • Package: The device comes in a 24-pin SOP (Small Outline Package), which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.
  • Temperature Range: It can operate over a broad temperature range, making it suitable for industrial environments.

Applications

The SN74ABT843NSRE4 is designed for multiplexed transmission of data to and from a central processing unit (CPU), specifically in systems where high-speed, low-power operation is required. It is commonly used in:

  • Bus Interface
  • Memory Buffer Registers
  • Data Communication Systems
  • Workstations and Servers
  • Embedded Systems

Quality and Reliability

Texas Instruments is committed to maintaining high standards of quality and reliability. The SN74ABT843NSRE4 is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. Users can trust in the consistent performance and durability of this TI product.

Conclusion

For designers looking for a reliable octal buffer/line driver with 3-state outputs, the SN74ABT843NSRE4 by Texas Instruments is an excellent choice. Its combination of speed, power efficiency, and drive capability, packaged in a compact SOP form factor, makes it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

National Semiconductor (TI)
D LATCH, 100K SERIES / D-Type Transparent Latch 1 Channel 3:3 IC Tri-State, Non-Inverted 24-CFlatpack
Need more? Email Us
Texas Instruments
IC 16BIT D-TYPE LATCHES 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $2.1076
ON Semiconductor
74HC533 - LOGIC OCTAL INVERTING
Lowest to $0.1446
Harris Corporation
OCTAL TRANSPARENT LATCH, 3 STATE
Lowest to $1.0665
Harris Corporation
8-BIT ADDRESSABLE LATCH
Need more? Email Us
National Semiconductor (TI)
R-S LATCH, 4-FUNC, TTL / Channel IC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $5.5763
Fairchild/ON Semiconductor
BUS DRIVER / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.4119
Texas Instruments
IC LATCH TRANSP OCT D 3ST 20SO / Channel IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess