EN
  • EN
  • DE

SN74ABT8543DLR

Part No SN74ABT8543DLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 28-SSOP  /  Scan Test Device with Registered Bus Transceiver IC 28-BSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Device with Registered Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-BSSOP
Base Product Number 74ABT8543
Other Names TEXTISSN74ABT8543DLR,SN74ABT8543DLRG4,SN74ABT8543DLRG4,2156-SN74ABT8543DLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256279-SN74ABT8543DLR
Ultra Librarian 3D Model Ultra Librarian SN74ABT8543DLR CAD Model

Description

Product Overview: SN74ABT8543DLR by Texas Instruments

The SN74ABT8543DLR is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular product is part of the ABT family, known for its advanced biCMOS technology, which combines the high speed of bipolar with the low power consumption of CMOS. It is designed to meet the demanding requirements of high-speed data transmission and processing in a wide range of applications.

Key Features

  • Technology: The SN74ABT8543DLR leverages advanced biCMOS technology, ensuring fast switching speeds while maintaining low power dissipation.
  • Logic Type: This device is categorized as a universal bus transceiver, capable of bidirectional communication and versatile interfacing in digital systems.
  • Voltage Range: It operates at a nominal supply voltage of 5V, making it compatible with many standard logic levels and power supplies.
  • Drive Capability: The device has robust drive capabilities, with high-current outputs that can drive heavily loaded outputs without significant signal degradation.
  • Package: The SN74ABT8543DLR comes in a surface-mount package, specifically a 48-Pin SSOP (Shrink Small Outline Package), which is suitable for compact PCB layouts.

Applications

The SN74ABT8543DLR is ideal for a variety of applications that require high-speed and reliable data transfer. Some of the common applications include:

  • Telecommunications equipment
  • Networking hardware, such as routers and switches
  • Servers and data centers
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SN74ABT8543DLR is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under various conditions. Customers can trust this product to provide consistent performance and longevity in their critical applications.

Ordering Information

The product is available under the orderable part number SN74ABT8543DLR. For detailed information on pricing, availability, and ordering options, customers should visit the Texas Instruments website or contact their local authorized distributor.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess