EN
  • EN
  • DE

SN74ABT8543DWRG4

Part No SN74ABT8543DWRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 28SOIC  /  Scan Test Device with Registered Bus Transceiver IC 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Device with Registered Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT8543
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256282-SN74ABT8543DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT8543DWRG4 CAD Model

Description

Overview of SN74ABT8543DWRG4

The SN74ABT8543DWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device is part of the ABT family, known for its advanced biCMOS technology, and is crafted to deliver exceptional speed and drive capabilities while maintaining low power consumption. The SN74ABT8543DWRG4 is particularly suitable for applications requiring high-speed data transmission and reception, making it an ideal choice for telecommunications, computing, and advanced digital systems.

Key Features

  • Technology: Advanced BiCMOS technology provides a perfect balance between speed and power efficiency.
  • Logic Type: The device is categorized as an octal transparent D-type latch with 3-state outputs, which is essential for temporary data storage and transfer operations.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is common in many digital systems, allowing for easy integration.
  • Output Drive: The SN74ABT8543DWRG4 offers high-current outputs (±24-mA IOH, ±48-mA IOL) to drive heavy loads or multiple outputs simultaneously.
  • Package: The device comes in a wide-body SOIC (DW) package with 24 pins, providing a compact footprint for space-constrained applications.

Applications

This versatile IC can be utilized in a variety of applications where data integrity and speed are crucial. Its typical uses include:

  • Bus interface or buffer for high-speed systems
  • Temporary data storage in computing and data processing
  • Communication systems requiring reliable data transfer
  • Industrial control systems
  • PLC (Programmable Logic Controller) interfaces

Quality and Reliability

The SN74ABT8543DWRG4 is manufactured to Texas Instruments' stringent quality standards, ensuring high reliability and performance consistency. The device is also supported by Texas Instruments' comprehensive technical documentation, providing engineers with detailed information for system design and integration.

In conclusion, the SN74ABT8543DWRG4 from Texas Instruments is a robust and efficient solution for high-speed data handling and storage needs. Its advanced technology, combined with the power-saving features and high-drive outputs, make it a smart choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess