EN
  • EN
  • DE

SN74ABT8646DWR

Part No SN74ABT8646DWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 28-SOIC  /  Scan Test Device with Bus Transceiver and Registers IC 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Device with Bus Transceiver and Registers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT8646
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256285-SN74ABT8646DWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT8646DWR CAD Model

Description

Product Overview: SN74ABT8646DWR by Texas Instruments

The SN74ABT8646DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the ABT family, which is renowned for its advanced bi-CMOS technology, offering a perfect blend of speed and power consumption, suitable for a wide array of digital applications.

Key Features

  • Technology: Advanced Bi-CMOS technology provides a high-speed yet low-power solution.
  • Bus Transceiver Type: 9-bit bus transceivers with 3-state outputs, allowing for versatile bidirectional communication.
  • Package: Packaged in a wide-body SOIC (Small Outline Integrated Circuit), with the package code 'DWR', which ensures a compact footprint while maintaining good thermal and electrical performance.
  • Pin Count: The device comes with 24 pins, which includes the power, ground, input, and output connections, as well as enable and direction control pins.
  • Operating Temperature Range: Designed to operate over a broad temperature range, typically from -40°C to 85°C, making it suitable for industrial applications.
  • Supply Voltage: Compatible with a supply voltage typically ranging from 4.5V to 5.5V, aligning with standard TTL logic levels.
  • Performance: Fast propagation delays and output transition times, which are critical for high-speed data transmission and signal processing.

Applications

The SN74ABT8646DWR is suitable for a variety of digital applications, including:

  • Data communication and networking equipment
  • Signal routing and bus management
  • Memory address and data multiplexing
  • Microprocessor or microcontroller interfacing
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74ABT8646DWR is no exception, and it adheres to stringent quality control processes, ensuring performance and durability for critical applications. With Texas Instruments' reputation, customers can expect a product that meets the highest standards of quality and reliability.

You May Also Be Interested in

ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess