EN
  • EN
  • DE

SN74ABTH16245DGVR

Part No SN74ABTH16245DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABTH
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 1253199-SN74ABTH16245DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABTH16245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABTH16245DGVR CAD Model

Description

SN74ABTH16245DGVR by Texas Instruments

The SN74ABTH16245DGVR is a high-speed, 16-bit bidirectional transceiver from Texas Instruments designed for asynchronous communication between data buses. This integrated circuit is part of Texas Instruments' ABT family, which is known for its high-performance non-inverting transceivers. It is particularly suitable for driving the bus lines of memory buffer registers, memory address registers, and multi-processor systems.

Key Features:

  • Bus Hold Data Inputs: The device includes bus hold data inputs that eliminate the need for external pullup/pulldown resistors, simplifying the design and saving board space.
  • High-Speed Operation: It is capable of operating at high speeds, with a typical shift speed of 240 Mbps (30 MHz), making it ideal for high-performance data transmission systems.
  • Low Power Consumption: The SN74ABTH16245DGVR is designed to consume low power, which is crucial for battery-powered or power-sensitive applications.
  • Wide Operating Temperature Range: It can operate over a wide temperature range from -40°C to 85°C, ensuring reliability across various environmental conditions.
  • 3-State Outputs: The device features 3-state outputs, which allow for connection to multiple bus lines without interference.
  • High Drive: The outputs provide high-current drive capability (±48 mA at 3.3 V), which is beneficial for driving heavy loads.

Package and Availability:

The transceiver is available in a compact 48-pin TSSOP (DGVR) package, making it suitable for space-constrained applications. The small form factor also allows for efficient use of PCB space.

Applications:

  • Memory Buffer Registers
  • Memory Address Registers
  • Multi-Processor Systems
  • Data Communication Systems
  • Backplane Transceivers
  • Bus Interface Applications

Overall, the SN74ABTH16245DGVR from Texas Instruments is a robust solution for designers looking to improve data bus communication in their systems with a reliable, high-speed, and low-power transceiver.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess