EN
  • EN
  • DE

SN74ABTH32316PN

Part No SN74ABTH32316PN
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 16-BIT TRI-PORT UNIVERSAL BUS EXCHANGERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABTH
Packaging Tray
Logic Type Universal Bus Exchanger
Number of Circuits 16-Bit, Tri-Port
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 1253209-SN74ABTH32316PN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABTH32316
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABTH32316PN CAD Model

Description

The SN74ABTH32316PN is a high-performance, BiCMOS interface logic IC from Texas Instruments, designed to meet the demanding requirements of high-speed data transmission systems. This device is part of the ABT series, which is renowned for its robustness and high-speed operation, making it a popular choice for telecommunications, computing, and networking applications.

Key Features:

  • Technology: The SN74ABTH32316PN is built using advanced BiCMOS technology, which combines the high speed of bipolar transistors with the low power consumption of CMOS technology.
  • Bus Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Live Insertion and Extraction: The device supports hot insertion and removal, allowing for system maintenance and upgrades without powering down the system.
  • 3-State Outputs: The 3-state output feature enables connection to a common bus, which can be used by multiple devices without interference.
  • Package: Housed in a 56-pin plastic thin shrink small-outline package (TSSOP), the SN74ABTH32316PN offers a compact footprint suitable for space-constrained applications.
  • Speed: Designed for high-speed operation, it is capable of handling data rates that support modern high-performance data transmission systems.

Applications:

  • High-speed data transfer systems
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Servers and data centers
  • Signal buffering and distribution

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the SN74ABTH32316PN is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring reliable performance in a wide range of environmental conditions.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their support team. The SN74ABTH32316PN is a testament to Texas Instruments' dedication to providing high-quality, innovative solutions to the electronics industry.

You May Also Be Interested in

Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
NXP / Nexperia
IC UNIV SHIFT REGISTER 20DIP
Need more? Email Us
Nexperia USA Inc.
IC UNIV SHIFT REGISTER 20SOIC
Lowest to $1.4399
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC UNIV SHIFT REGISTER 20SOIC / Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin SOIC T/R
Lowest to $1.3719
Texas Instruments
18-Bit Registered Transceivers
Lowest to $7.5013
Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5646 $50.0814
22+ $4.5659 $100.4498
34+ $4.4232 $150.3888
47+ $4.2805 $201.1835
61+ $4.1378 $252.4058
81+ $3.7098 $300.4938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess