SN74AC00PWRG4 Quad 2-Input NAND Gate by Texas Instruments
The SN74AC00PWRG4 from Texas Instruments is a high-speed CMOS device that features four independent 2-input NAND gates. This integrated circuit is designed to operate from a wide range of power supplies, making it a versatile choice for various digital applications. The SN74AC00PWRG4 is part of the 'AC' family, known for its improved speed performance over the standard CMOS logic while maintaining CMOS low power dissipation.
Key Features:
- Logic Type: Quadruple 2-Input Positive NAND Gates
- Package: Supplied in a TSSOP-14 (Thin Shrink Small Outline Package) that is RoHS compliant and suitable for surface mounting.
- Operating Voltage: 2V to 6V, providing compatibility with a range of power systems and enabling use in both 5V and 3.3V logic designs.
- High Output Drive: Capable of driving 24mA at 5V, allowing for the direct drive of LEDs and other high-drive components.
- Speed: Propagation delay time is significantly reduced, ensuring fast response times for critical applications.
- Temperature Range: Operational from -40°C to 85°C, making it reliable for industrial applications with varying temperature conditions.
Applications:
The SN74AC00PWRG4 is ideal for a wide array of digital circuits and can be used in:
- Computing systems
- Networking equipment
- Signal processing
- Embedded systems
- Consumer electronics
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality, and the SN74AC00PWRG4 is no exception. Each device undergoes rigorous testing to ensure high reliability and performance in even the most demanding applications. The TSSOP-14 package is designed for optimal thermal performance and space-saving on PCBs.
For designers looking for a reliable and efficient NAND gate solution, the SN74AC00PWRG4 by Texas Instruments represents a robust choice, combining the convenience of a quad gate configuration with the trusted performance of TI's 'AC' logic family.