EN
  • EN
  • DE

SN74AC11008D

Part No SN74AC11008D
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094801-SN74AC11008D
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AC11008D CAD Model

Description

The SN74AC11008D from Texas Instruments is a high-performance, quad 2-input AND gate integrated circuit that belongs to the 74AC family. This device is designed to operate with a wide range of supply voltages, from 2V to 6V, making it suitable for a variety of logic-level applications. The SN74AC11008D is available in a standard SOIC-14 package, ensuring compatibility with surface-mount technology (SMT) for ease of integration into various electronic systems.

Key Features

  • Logic Type: Quad 2-Input Positive-AND Gate
  • Operating Voltage: 2V to 6V
  • Output Current: ±24mA
  • Propagation Delay Time: 8.5ns at 5V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC (0.154", 3.90mm Width)

Performance and Quality

The SN74AC11008D is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The device features a typical propagation delay time of 8.5ns at 5V, which provides fast response times for high-speed logic operations. Additionally, the device is capable of driving outputs with ±24mA, allowing for direct driving of small loads or interfacing with other logic families.

Applications

Due to its versatility and performance, the SN74AC11008D is ideal for use in a variety of applications, including:

  • Industrial controls
  • Data processing
  • Telecommunications
  • Consumer electronics
  • Computing systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74AC11008D is no exception, as it is produced with the rigorous manufacturing standards and quality control measures that Texas Instruments is recognized for. This ensures that each device performs to its specifications, providing designers with confidence in their electronic systems.

Ordering Information

The product is available for order under the part number SN74AC11008D. For detailed specifications, pricing, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess