EN
  • EN
  • DE

SN74AC139M

Part No SN74AC139M
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 331314-SN74AC139M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC139M CAD Model

Description

The SN74AC139M from Texas Instruments is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit (IC) designed for use in a wide array of digital applications.

  • Technology: Schottky-clamped Advanced CMOS (AC) technology
  • Functionality: binary decoding of two binary-coded inputs to four mutually exclusive outputs
  • Enable Input: active-low enable input
  • Demultiplexing Capability: memory-address decoding or data-routing applications
  • Package: 16-pin Small Outline Integrated Circuit (SOIC)
  • Operating Temperature Range: -40°C to 85°C
  • Noise Immunity: high noise immunity
  • Propagation Delays: balanced propagation delays and transition times
  • Operating Voltage Range: 2V to 6V
  • Drive Capability: ±24mA @ the 5V supply voltage

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $8.9963
SONiX
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess