EN
  • EN
  • DE

SN74AC240PWR

Part No SN74AC240PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel - TR
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1253244-SN74AC240PWR
Manufacturer Homepage www.ti.com
Family Name SN74AC240
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AC240PWR CAD Model

Description

Product Overview: SN74AC240PWR by Texas Instruments

The SN74AC240PWR is a robust and versatile octal buffer and line driver from the renowned semiconductor manufacturer Texas Instruments (TI). This integrated circuit is designed to provide high-speed, bidirectional signal transmission with 3-state outputs, which makes it an ideal choice for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: The device is an octal buffer and line driver with 3-state outputs, which allows for high-speed data flow and effective bus management.
  • Package: It is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, designated by the PWR suffix, which offers a compact footprint for space-constrained applications.
  • Operating Voltage: SN74AC240PWR operates over a wide voltage range of 2V to 6V, providing flexibility in various system voltage levels and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Drive Capability: With the ability to source up to 24mA or sink up to 24mA, the device can drive multiple loads simultaneously, making it suitable for heavy-load conditions.
  • Performance: The device boasts fast propagation delays and output transition times, ensuring high-speed operation that is critical for modern digital systems.

Applications

The SN74AC240PWR is widely used in a variety of digital applications, including:

  • Bus driving for data and address lines in computer systems and peripherals.
  • Buffering and driving signals for backplane and cable driving.
  • Memory address driving in high-speed memory modules.
  • Interfacing and level translation in multi-voltage systems.

Quality and Reliability

As with all Texas Instruments products, the SN74AC240PWR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance in the most demanding conditions. This product is also supported by TI's extensive technical documentation, application notes, and design resources, which facilitate easy integration into your projects.

Whether you're designing a new system or upgrading an existing platform, the SN74AC240PWR from Texas Instruments offers the performance, durability, and flexibility needed to meet your design challenges head-on.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4611 $50.7210
265+ $0.3784 $100.2760
410+ $0.3666 $150.3060
565+ $0.3547 $200.4055
730+ $0.3429 $250.3170
980+ $0.3074 $301.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess