SN74AC32PWR Quad 2-Input OR Gate by Texas Instruments
The SN74AC32PWR is a high-performance, quad 2-input OR gate integrated circuit from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is designed to operate from a wide range of power supply voltages, making it suitable for a variety of logic-level applications. It is part of TI's 'AC' series logic family, which is known for its high drive and fast switching characteristics.
Key Features:
- Logic Type: OR Gate
- Number of Circuits: Four 2-input OR gates
- Output Current: ±24 mA
- Voltage - Supply: 2 V ~ 6 V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14 (Thin Shrink Small Outline Package)
The SN74AC32PWR is capable of driving loads with high current requirements and can switch at high speeds, which is essential for modern digital systems. The device's inputs are compatible with TTL (Transistor-Transistor Logic) levels, which allows for easy interfacing with other standard logic families.
Designed for minimal propagation delay and reduced power consumption, this OR gate IC is an excellent choice for use in a wide range of applications, including industrial controls, consumer electronics, telecommunications, and data processing systems. Its robustness is further assured by its wide operating temperature range, making it reliable in challenging environmental conditions.
The TSSOP-14 package of the SN74AC32PWR is optimized for reduced space on printed circuit boards, making it an ideal choice for compact designs. Texas Instruments' commitment to quality ensures that this product meets the highest standards for performance and durability.
Overall, the SN74AC32PWR from Texas Instruments is a versatile and reliable component that provides the functionality of four OR gates in a single, compact package. Its fast switching capability, compatibility with multiple power supply voltages, and high current drive make it a staple choice for designers looking to build efficient and high-performing digital systems.