EN
  • EN
  • DE

SN74AC534N

Part No SN74AC534N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 10.5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 4μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Family Part Number 74AC534
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253261-SN74AC534N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC534N CAD Model

Description

Product Overview: SN74AC534N by Texas Instruments

The SN74AC534N is a high-performance, octal D-type flip-flop with clear functionality, manufactured by Texas Instruments. This integrated circuit is part of the 74AC series, known for its advanced CMOS logic that operates at high speeds while maintaining low power consumption. The SN74AC534N is designed to store eight bits of data and is commonly used in applications where temporary storage of data is required before it is transferred to another location within the digital system.

The device features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The clear (CLR) input, when taken low, resets all flip-flops, resulting in a logical zero at all Q outputs, which is essential for initializing or resetting digital circuits that require a clear start. The flip-flops are triggered on the rising edge of the clock input, ensuring synchronized data storage and retrieval.

Key Features:

  • Logic Type: Octal D-type flip-flop with clear
  • Operating Voltage: 2V to 6V, accommodating a variety of logic level requirements
  • High-Speed: Capable of operating at significant speeds, making it suitable for high-performance systems
  • Output Drive Capability: Provides 24-mA 3-State outputs, allowing for direct drive of data busses
  • Package: Housed in a 20-pin PDIP (Plastic Dual-In-line Package), offering ease of integration into a wide range of electronic circuits

Applications:

The SN74AC534N is versatile and can be implemented in various digital systems, including:

  • Temporary data storage
  • Data transfer between two parts of a system
  • Buffer registers
  • System initialization through clear functionality

With its robust design and Texas Instruments' commitment to quality, the SN74AC534N is a reliable choice for designers and engineers looking to incorporate a dependable octal D-type flip-flop into their digital systems.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1507 $51.7815
110+ $0.9442 $103.8620
165+ $0.9147 $150.9255
230+ $0.8852 $203.5960
295+ $0.8557 $252.4315
395+ $0.7672 $303.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess