EN
  • EN
  • DE
  • IT

SN74AC574NSRE4

Part No SN74AC574NSRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AC
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 153 MHz
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.209", 5.30mm Width)
Base Product Number 74AC574
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258684-SN74AC574NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74AC574NSRE4 CAD Model

Description

The SN74AC574NSRE4 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is specifically engineered to meet the demands of high-speed memory buffering and data storage applications. With its advanced features and robust design, the SN74AC574NSRE4 is ideal for a wide range of digital systems that require efficient data transfer and storage.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: Tri-State Non-Inverted
  • Propagation Delay Time: 5.5ns at 5V, 50pF
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-SOIC

Performance and Reliability

The SN74AC574NSRE4 boasts a fast propagation delay time, which ensures quick response times for critical applications. Its high-speed performance is complemented by low power consumption, making it an energy-efficient choice for modern electronic designs. The device operates reliably across a wide temperature range, making it suitable for industrial and automotive applications where stability is paramount.

Applications

With its octal configuration and tri-state outputs, the SN74AC574NSRE4 is well-suited for interfacing with bus-oriented systems. It is commonly used in data storage, communication systems, and microprocessor or microcontroller-based systems. Its ability to quickly latch and store data makes it an integral component in digital signal processing, data acquisition, and complex computing tasks.

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN74AC574NSRE4 is no exception. Customers can expect a high level of performance and reliability from this component. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers can fully utilize the capabilities of the SN74AC574NSRE4 in their projects.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 24-Pin SSOP T/R
Lowest to $1.2113
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SOIC W T/R
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Lowest to $1.0942
Texas Instruments
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $2.5778
Texas Instruments
IC D-TYPE POS TRG SNGL 5DSBGA
Lowest to $0.5703
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC / Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC T/R
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14DQFN
Lowest to $0.2884
ON Semiconductor
IC FLIP FLOP D 14TSSOP
Lowest to $1.0380
Texas Instruments
Automotive octal D-type flip-flops with clear 20-TSSOP -40 to 125
Lowest to $1.6826

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess