EN
  • EN
  • DE

SN74AC74N

Part No SN74AC74N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 14-DIP (0.300", 7.62mm)
Manufacturer Texas Instruments
Series 74AC
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name 74AC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-4342-5-ND, -SN74AC74NE4-NDR, -SN74AC74NE4, -296-4342-5, 296-4342-5, -SN74AC74N-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934505-SN74AC74N
Ultra Librarian 3D Model Ultra Librarian SN74AC74N CAD Model

Description

The SN74AC74N, produced by Texas Instruments, is a high-performance, dual D-type positive-edge-triggered flip-flop. This integrated circuit features two individual flip-flops with direct clear and preset inputs. It is commonly used in a wide range of digital applications, including data storage, data transfer, and frequency division.

SN74AC74N Product Image

Key Features:

  • Logic Type: D-Type Flip-Flop
  • Logic Family: AC
  • Number of Circuits: 2
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • Supply Voltage (V<sub>CC): 2V to 6V
  • Output Current: ±24mA
  • Propagation Delay Time: 8ns at 5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Through Hole
  • Package / Case: 14-DIP (0.300", 7.62mm)

Product Description:

The SN74AC74N is characterized by its high-speed operation, which is a result of the AC series logic implemented by Texas Instruments. This device can operate at a voltage range of 2V to 6V, making it versatile for various logic-level requirements. The flip-flop's design ensures that the state of the output only changes on the positive-going edge of the clock pulse, providing precise control over data timing and synchronization.

Each flip-flop has individual clear and preset inputs, which can be used to override the clock and directly control the output. These features make the SN74AC74N an excellent choice for applications that require a controlled initialization or reset functionality. The device also boasts a wide operating temperature range, ensuring reliable performance in diverse environmental conditions.

The SN74AC74N comes in a 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, facilitating easy integration into a variety of electronic circuits. The DIP package also allows for easy prototyping and replacement, which is beneficial for development and maintenance purposes.

In summary, the SN74AC74N from Texas Instruments is a reliable and efficient solution for digital systems requiring flip-flop functionality. Its fast response time, robust operational parameters, and ease of integration make it an essential component for designers and engineers in the electronics industry.

You May Also Be Interested in

ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1824 $53.2080
105+ $0.9702 $101.8710
160+ $0.9398 $150.3680
220+ $0.9095 $200.0900
285+ $0.8792 $250.5720
385+ $0.7883 $303.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess