The SN74ACT00NG4 from Texas Instruments is a high-performance, quad 2-input NAND gate integrated circuit that belongs to the 'ACT' family of products. This device features four independent NAND gates that provide the system designer with a high-speed, low-power component for use in a wide range of digital applications.
Designed to operate over a broad voltage range of 4.5V to 5.5V with a standardized symmetrical output characteristic, the SN74ACT00NG4 is a versatile choice for various digital environments. Its inputs are compatible with TTL (Transistor-Transistor Logic) levels, which allows it to be used in mixed-technology systems. Additionally, the SN74ACT00NG4 is characterized for operation from -40°C to 85°C, ensuring reliability across diverse operating conditions.
The device is packaged in a 14-pin PDIP (Plastic Dual-In-Line Package), making it suitable for through-hole mounting, which is beneficial for prototyping and educational purposes. The SN74ACT00NG4 also offers a high degree of drive capability, with the ability to drive up to 10 LSTTL (Low-Power Schottky TTL) loads, thus providing robustness for driving other logic inputs within a circuit.
Key features of the SN74ACT00NG4 include:
- IC Type: Quad 2-Input NAND Gate
- Operating Voltage Range: 4.5V to 5.5V
- High Drive Capability: 10 LSTTL Loads
- Operating Temperature Range: -40°C to 85°C
- Package Type: 14-Pin PDIP
- Input Compatibility: TTL Level
Whether it's being used for implementing basic logic functions, creating complex digital networks, or as a component in timing circuits, the SN74ACT00NG4 offers a combination of flexibility, reliability, and performance that makes it an excellent choice for designers and hobbyists alike.