EN
  • EN
  • DE

IRF7316Q

Part No IRF7316Q
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 731448-IRF7316Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF7316Q CAD Model

Description

The IRF7316Q is a P-Channel MOSFET from International Rectifier (now Infineon Technologies). This MOSFET is designed for high-efficiency power switching applications. With its low on-resistance and fast switching speed, it is ideal for use in DC-DC converters, load switches, and power management in portable devices and other applications requiring efficient power control.

Applications

  • DC-DC converters
  • Load switches
  • Power management
  • Battery chargers
  • Portable devices
  • Power tools

Features

  • P-Channel MOSFET
  • Low on-resistance
  • Fast switching speed
  • Surface mount package
  • Logic-level gate drive
  • AEC-Q101 qualified

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, increasing efficiency and reducing heat generation.
  • Fast Switching: Fast switching speed reduces switching losses, improving overall efficiency.
  • Compact Design: Surface mount package allows for higher density PCB layouts.
  • Logic Level Compatible: Logic-level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Automotive Qualified: AEC-Q101 qualification ensures reliability in automotive applications.

Specifications

The IRF7316Q typically features a drain-source voltage of -30V, a continuous drain current of -6.8A, and an on-resistance of 0.028 Ohms at a gate-source voltage of -10V. The gate threshold voltage is typically around -2V. It is typically packaged in a SO-8 package.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess