EN
  • EN
  • DE

SN74ACT04N

Part No SN74ACT04N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTERS | IC INVERTER 6CH 6-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 8.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74ACT04
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253286-SN74ACT04N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74ACT04N CAD Model

Description

SN74ACT04N Hex Inverter Overview

The SN74ACT04N, manufactured by Texas Instruments, is a high-performance hex inverter chip that features six independent inverters in a single package. Designed for use in a wide range of applications, this device is ideal for implementing logic inversion functions with the added benefit of high drive capability.

Key Features

  • Logic Type: Inverter
  • Number of Circuits: 6
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • IC Package Type: PDIP (Plastic Dual-In-Line Package)
  • Pin Count: 14
  • High Drive Outputs: 24mA at 5V
  • Technology: Advanced CMOS (Complementary Metal-Oxide-Semiconductor)

Performance and Quality

The SN74ACT04N is built with advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation. The device offers a typical propagation delay time of only 8ns, providing efficient signal processing capabilities for high-speed computing applications. Additionally, the 24mA output drive capability at 5V allows the SN74ACT04N to drive larger loads, making it suitable for interfacing with a variety of peripheral components.

Applications

This versatile inverter chip can be used in numerous applications, such as:

  • Logic level conversion
  • Waveform shaping
  • Signal buffering
  • Oscillator circuits
  • Support circuits for microprocessors

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The SN74ACT04N is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. Furthermore, TI provides comprehensive technical support and detailed datasheets, making the integration of the SN74ACT04N into your project both straightforward and reliable.

Whether you are designing a simple logic gate setup or a complex digital circuit, the SN74ACT04N from Texas Instruments is a dependable choice that offers both versatility and performance.

You May Also Be Interested in

ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3681 $51.5340
335+ $0.3021 $101.2035
515+ $0.2926 $150.6890
710+ $0.2832 $201.0720
915+ $0.2738 $250.5270
1,225+ $0.2454 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess