The SN74ACT11008DBLE from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate integrated circuit. This device is designed to operate with a supply voltage range of 4.5 V to 5.5 V, making it ideal for a wide array of TTL (Transistor-Transistor Logic) applications. Fabricated with advanced silicon-gate BiCMOS technology, the SN74ACT11008DBLE offers the best of both worlds: the low power consumption of CMOS with the speed of bipolar transistors.
This versatile logic gate features a ±24-mA output drive at 5 V, which is more than sufficient for driving heavy loads, including high-capacitance buses. This capability makes the SN74ACT11008DBLE an excellent choice for interfacing with bus lines in a system without the need for additional buffer components. Furthermore, its 8-mA input current allows for direct interfacing with high-impedance sources, thus providing a robust signal path and reducing the need for external components.
The SN74ACT11008DBLE comes in a compact SSOP (Shrink Small-Outline Package) with a body size of 5.3 mm × 6.2 mm, making it suitable for space-constrained applications. With its industrial temperature range of -40°C to 85°C, this device is reliable in a variety of challenging environments. The product also boasts a fast propagation delay, typically 8.5 ns with a 5V supply, ensuring swift signal processing for high-speed operations.
Each gate in the SN74ACT11008DBLE operates independently, allowing for flexibility in application design. Inputs are diode-clamped to minimize transmission-line effects, which protects against high-speed termination effects, while the outputs are designed to be unaffected by slow or floating inputs, ensuring stable operation.
In summary, Texas Instruments' SN74ACT11008DBLE is a reliable and efficient solution for designers seeking high-speed logic gate operations with the added benefits of low power consumption and the ability to drive heavy loads. Its robustness and versatility make it a go-to component for a variety of digital applications in both commercial and industrial settings.