EN
  • EN
  • DE

SN74ACT11374DWR

Part No SN74ACT11374DWR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094813-SN74ACT11374DWR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT11374DWR CAD Model

Description

Product Overview: SN74ACT11374DWR by Texas Instruments

The SN74ACT11374DWR is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This versatile component is part of the ACT family, which is known for its advanced CMOS logic operating at higher speeds while maintaining low power consumption. It is an ideal choice for a wide range of applications, including data storage, data transfer, and system control tasks in both commercial and industrial environments.

With its dual flip-flop configuration, the SN74ACT11374DWR provides users with two independent D-type flip-flops, each with its own set of inputs and outputs. Each flip-flop has a direct clear (CLR) input and a direct preset (PRE) input, which can be used to override the clock and control the state of the flip-flop directly. This feature allows for greater flexibility in control logic design and can be critical in managing system states and error conditions.

Key Features and Specifications:

  • Logic Type: Dual D-Type Flip-Flop
  • Edge Type: Positive-Edge Triggered
  • Supply Voltage Range: 4.5V to 5.5V, accommodating standard 5V logic levels
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial applications
  • Package / Case: SOIC-20 Wide
  • Mounting Type: Surface Mount
  • Pin Count: 20 pins providing ample connections for input, output, and power supply
  • Output Current: ±24mA, allowing for direct drive of loads in certain applications
  • Propagation Delay Time: Fast propagation delay, ensuring quick response to input changes

The SN74ACT11374DWR is also characterized by its robustness and reliability, with features such as balanced propagation delays and low-input pulse widths. It is designed to prevent crosstalk and signal interference, which is essential in maintaining signal integrity in complex electronic systems.

Available in a tape and reel package, the SN74ACT11374DWR is optimized for automated assembly processes, making it a convenient choice for mass production. Texas Instruments' commitment to quality ensures that this flip-flop IC meets stringent industry standards, providing a reliable solution for designers and engineers.

Whether you're designing a new system or upgrading an existing one, the SN74ACT11374DWR from Texas Instruments offers the performance and reliability needed to create efficient and stable digital logic circuits.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess