EN
  • EN
  • DE

SN74ACT16245DGGR

Part No SN74ACT16245DGGR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2007+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727076-SN74ACT16245DGGR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT16245DGGR CAD Model

Description

SN74ACT16245DGGR by Texas Instruments

The SN74ACT16245DGGR is a 16-bit bus transceiver designed by Texas Instruments, renowned for its high-speed, bi-directional communication capabilities. This integrated circuit is part of the ACT (Advanced CMOS Technology) family, delivering both high performance and low power consumption. It is particularly suitable for driving bus lines or buffer memory address registers, making it an essential component in a wide array of digital applications.

This device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, designated by the DGGR suffix in its model number. The SN74ACT16245DGGR offers a wide operating voltage range from 4.5V to 5.5V, which aligns with the TTL (Transistor-Transistor Logic) levels, ensuring compatibility with a host of legacy as well as modern digital systems.

The SN74ACT16245DGGR features 16-bit non-inverting bus transceivers with 3-state outputs. The 3-state outputs ensure that multiple units can be connected to a bus, allowing for data flow without interference. The transceiver's dual-directional data flow is controlled by direction control (DIR) and output-enable (OE) inputs, providing flexibility and precise control over data transmission.

One of the notable characteristics of the SN74ACT16245DGGR is its ability to support bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors. This feature helps to maintain the last active state on the bus if the input is left floating or during power-up, thereby improving system reliability.

Furthermore, the SN74ACT16245DGGR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. This makes it suitable for industrial applications where temperature extremes are common. The device also complies with the JEDEC standard JESD 17, ensuring industry-wide compatibility and interoperability.

In summary, the SN74ACT16245DGGR from Texas Instruments is a robust, high-performance bus transceiver that offers a mix of speed, power efficiency, and reliability for designers looking to optimize their digital systems. Its compatibility with both 5V and TTL logic levels, along with its advanced features such as bus hold and 3-state outputs, make it a versatile choice for a multitude of digital interfacing applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8790 $51.8220
43+ $2.3623 $101.5789
66+ $2.2885 $151.0410
91+ $2.2147 $201.5377
117+ $2.1408 $250.4736
157+ $1.9194 $301.3458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess