EN
  • EN
  • DE

SN74ACT16823DLR

Part No SN74ACT16823DLR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description IC So 18 Bit D Flip Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094818-SN74ACT16823DLR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT16823DLR CAD Model

Description

The SN74ACT16823DLR from Texas Instruments is a high-performance, 18-bit universal bus driver designed to operate with 5V VCC supply voltage. This integrated circuit (IC) is part of the 'ACT' family, which is known for its advanced CMOS logic, operating with the speed of bipolar TTL but at a fraction of the power consumption.

Key Features

  • Logic Type: Universal Bus Driver (UBD)
  • Number of Bits: 18 bits
  • Output Current: -24mA / 24mA
  • Supply Voltage - VCC: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: 56-BSSOP (0.295", 7.50mm Width)
  • Mounting Type: Surface Mount
  • Technology: Advanced CMOS

Product Description

The SN74ACT16823DLR is tailored for high-drive applications and can be used in a variety of digital systems. It features 18-bit drivers with three-state outputs that can drive bus lines or buffer memory address registers effectively. The device can operate as two 9-bit drivers or one 18-bit driver, providing flexibility in application.

With a balanced propagation delay and transition times, the SN74ACT16823DLR ensures fast signal processing which is critical for high-speed data transmission. The outputs can sink a high current, and when disabled, they are in a high-impedance state, which minimizes power consumption and prevents bus contention.

Its robust design includes latch-up performance that exceeds 250mA per JESD 17, and it is specified for ESD protection exceeding JESD 22. This makes the SN74ACT16823DLR a reliable choice for industrial and commercial applications that require a durable and high-performance bus driver.

Applications

The device is ideal for a range of applications, including:

  • Bus Interface / Drivers
  • Memory Address Registers
  • Data Transmission Systems
  • Buffer Memory Operations

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess