EN
  • EN
  • DE

SN74ACT244DBRG4

Part No SN74ACT244DBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253323-SN74ACT244DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT244DBRG4 CAD Model

Description

SN74ACT244DBRG4 Octal Buffer/Driver by Texas Instruments

The SN74ACT244DBRG4 is a high-performance, octal buffer and line driver designed to facilitate the address and data buffering in systems with bus-oriented architecture. Manufactured by Texas Instruments, this integrated circuit offers a robust solution for driving bus lines or buffer memory address registers with its bidirectional transceivers and non-inverting buffers.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: -24mA / 24mA
  • Propagation Delay Time: 8ns at 5V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SSOP-20
  • Mounting Type: Surface Mount

The SN74ACT244DBRG4 is designed to be used as memory address drivers, clock drivers, and bus-oriented transmitters/receivers which provides improved board density. Its 3-state outputs ensure that it can be connected directly to bus lines or buffer memory address registers, providing the necessary drive capability while maintaining signal integrity.

With a wide operating voltage range of 4.5V to 5.5V, the SN74ACT244DBRG4 is highly versatile and can be incorporated into a variety of digital systems. The device's fast propagation delay time of 8ns at 5V ensures high-speed operation, making it suitable for high-frequency applications.

The device is housed in a slim SSOP-20 package, which is ideal for space-constrained applications requiring high pin-counts. The surface mount design of the SN74ACT244DBRG4 facilitates easier assembly and PCB design, allowing for more compact and efficient system layouts.

Overall, the SN74ACT244DBRG4 from Texas Instruments represents a reliable and efficient solution for digital systems requiring high-speed octal buffering and driving capabilities. Its performance and design are optimized to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6375 $51.0000
195+ $0.5231 $102.0045
300+ $0.5068 $152.0400
410+ $0.4904 $201.0640
530+ $0.4741 $251.2730
710+ $0.4250 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess