The SN74ACT244DWRG4 from Texas Instruments is an advanced, high-speed CMOS (Complementary Metal-Oxide-Semiconductor) octal buffer and line driver designed specifically to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
- Device: Octal buffer and line driver
- Inputs: Output-enable (OE) input terminal for each line driver
- OE Low: Corresponding output terminal is active
- OE High: Corresponding output terminal is in a high-impedance state
- Operating Temperature: Characterized for operation from -40°C to 85°C
- Outputs: 3-state outputs
- Interface: Octal bus interface
- Supply Voltage Range: 4.5 V to 5.5 V
- Package: Surface-mount SOIC package