EN
  • EN
  • DE

SN74ACT245DB

Part No SN74ACT245DB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ACT
Package Bulk
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ACT245
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349445-SN74ACT245DB
Ultra Librarian 3D Model Ultra Librarian SN74ACT245DB CAD Model

Description

Product Overview: SN74ACT245DB

The SN74ACT245DB is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This device is an octal bus transceiver designed with the capability to provide bidirectional data communication on multiplexed bus systems. It is a part of the 74ACT family, which is known for its high-speed CMOS technology.

Key Features

  • Bi-Directional Interface: The SN74ACT245DB features eight channels that can transmit data in either direction, providing flexibility for bus-oriented systems.
  • Wide Operating Voltage Range: It operates optimally over a wide voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
  • High Drive Current: The device can sink and source up to 24mA at the outputs, ensuring strong signal transmission and driving capability.
  • Low Power Consumption: It boasts a low power consumption characteristic of CMOS devices, ensuring energy efficiency in your designs.
  • 3-State Outputs: The SN74ACT245DB includes 3-state outputs which can be placed in a high-impedance state, thus allowing for bus line sharing with multiple peripherals.

Applications

Thanks to its robust design and ability to handle multiple signal lines, the SN74ACT245DB is ideal for a wide range of applications, including:

  • Bus Interface/Buffer
  • Data Communication
  • Memory Driver
  • Input/Output Port
  • Peripheral Driver

Product Specifications

The SN74ACT245DB comes in a 20-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint while maintaining ease of handling and soldering. This package is well-suited for space-constrained applications. The device also features industrial-grade operational temperature range from -40°C to +85°C, making it reliable in various environmental conditions.

Quality and Support

As with all Texas Instruments products, the SN74ACT245DB is manufactured to the highest standards, ensuring consistent performance and quality. Texas Instruments also provides extensive technical support and documentation, making the integration of the SN74ACT245DB into your projects straightforward and hassle-free.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4028 $50.3500
305+ $0.3305 $100.8025
470+ $0.3202 $150.4940
650+ $0.3098 $201.3700
835+ $0.2995 $250.0825
1,120+ $0.2685 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,271 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess