EN
  • EN
  • DE

SN74ACT3622-30PQ

Part No SN74ACT3622-30PQ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLK DUAL FIFO MEMORY 132-QFP  /  Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 33.4MHz 15ns 132-BQFP (24.13x24.13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (256 x 36 x 2)
Function Synchronous
Data Rate 33.4MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.13x24.13)
Base Product Number 74ACT3622
Other Names TEXTISSN74ACT3622-30PQ,2156-SN74ACT3622-30PQ-TI,-296-4395,-SN74ACT3622-30PQR,296-4395R,-296-4395,296-4395
Standard Package 36
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258884-SN74ACT3622-30PQ
Ultra Librarian 3D Model Ultra Librarian SN74ACT3622-30PQ CAD Model

Description

The SN74ACT3622-30PQ from Texas Instruments is a high-performance CMOS EPROM (Erasable Programmable Read-Only Memory) that is designed to meet the demanding requirements of high-speed memory storage and data retrieval systems. This device is particularly suitable for applications that require fast access times and high data throughput.

Key Features

  • Memory Size: The SN74ACT3622-30PQ offers a substantial storage capacity, making it ideal for complex programs and large data sets.
  • Access Time: With an access time of 30ns, this EPROM provides quick data access, enabling efficient operation and rapid data processing.
  • Package Type: Housed in a 100-pin PQFP (Plastic Quad Flat Pack), the SN74ACT3622-30PQ is designed for surface mount technology, allowing for a compact footprint on printed circuit boards.
  • Supply Voltage: Operating at a nominal supply voltage, this device ensures low power consumption while maintaining reliable performance.
  • Temperature Range: The SN74ACT3622-30PQ is engineered to operate over an extended industrial temperature range, making it suitable for harsh environments.
  • Programmability: As an EPROM, this product can be electrically programmed and erased, providing flexibility for updates and changes to the stored data.

Applications

The versatility of the SN74ACT3622-30PQ makes it an excellent choice for a wide range of applications, including:

  • Embedded systems
  • Telecommunication infrastructure
  • High-speed computing
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ACT3622-30PQ is no exception. It is manufactured using the latest semiconductor processes and is subject to rigorous testing to ensure it meets the high standards expected from Texas Instruments products.

Ordering Information

The SN74ACT3622-30PQ is available for order from Texas Instruments and its authorized distributors. For detailed ordering and shipping information, please consult the Texas Instruments website or contact their sales department directly.

You May Also Be Interested in

Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Renesas Electronics America
IC Fifo Asynch 4KX9 15NS 32PLCC
Need more? Email Us
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess