EN
  • EN
  • DE

SN74ALVCH162601DGG

Part No SN74ALVCH162601DGG
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Bulk
Product Status Active
Logic Type Universal Bus Transceiver
Number of Circuits 18
Current - Output High, Low 12mA, 24mA, 12mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Standard Package 1 pcs
Win Source Part Number 671207-SN74ALVCH162601DGG
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162601DGG CAD Model

Description

The SN74ALVCH162601DGG is a high-performance, 18-bit universal bus transceiver from Texas Instruments, designed to facilitate bidirectional communication between two buses. This device is part of the advanced high-speed CMOS (AHCMOS) family, which is renowned for its low-voltage operation and low power consumption, making it an ideal choice for power-sensitive applications.

Key Features:

  • High-Speed Data Transfer: The SN74ALVCH162601DGG is capable of transferring data at high speeds, thanks to its optimized output drive and bus hold on data inputs.
  • Wide Voltage Compatibility: Operating within a voltage range of 2.3V to 3.6V, this transceiver is compatible with a variety of logic levels, ensuring seamless integration into mixed-voltage systems.
  • Low Power Consumption: With its low-power AHCMOS technology, the device minimizes power usage, making it suitable for battery-operated and power-conscious applications.
  • Multiple Configurations: It features configurable voltage translation for mixed-voltage systems, allowing for greater flexibility in system design.
  • Control Pins: Direction and output enable pins provide control over data flow, enabling the device to efficiently manage bus contention and signal timing.

Applications:

The SN74ALVCH162601DGG is designed to address the needs of a broad range of applications, including:

  • Telecommunications
  • Networking equipment
  • Computers and computer peripherals
  • Data storage devices
  • High-speed data acquisition and processing systems

Package and Quality:

The SN74ALVCH162601DGG is offered in a slim 56-pin TSSOP (DGG) package, which ensures a compact footprint on printed circuit boards. Texas Instruments is committed to delivering high-quality products, and this transceiver is no exception, meeting stringent industry standards for performance and reliability.

Support and Resources:

For additional information, designers can access a comprehensive suite of technical resources, including datasheets, application notes, and design tools, available on the Texas Instruments website. The company also provides customer support to assist with design considerations and technical queries related to the SN74ALVCH162601DGG.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 64TSSOP
Need more? Email Us
Texas Instruments
16-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH PARITY GENERATORS/CHECKERS
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.7327
Nexperia USA Inc.
IC UNIV SHIFT REGISTER 20SOIC
Lowest to $1.4399

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4004 $51.8028
17+ $6.0722 $103.2274
26+ $5.8824 $152.9424
36+ $5.6927 $204.9372
46+ $5.5029 $253.1334
61+ $4.9336 $300.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess