EN
  • EN
  • DE

SN74SSTV32877GKER

Part No SN74SSTV32877GKER
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REGISTERED BUFF 26BIT 96LFBGA  /  Registered Buffer with SSTL_2 Compatible I/O for DDR IC 96-LFBGA (13.5x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74SSTV
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 26
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SN74SST
Other Names 296-13306-2R,-296-13306-1,296-13306-1R,-SN74SSTV32877GKERR,TEXTISSN74SSTV32877GKER,296-13306-2,-296-13306-1,296-13306-1,2156-SN74SSTV32877GKER,2156-SN74SSTV32877GKER-TITR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256211-SN74SSTV32877GKER
Ultra Librarian 3D Model Ultra Librarian SN74SSTV32877GKER CAD Model

Description

The SN74SSTV32877GKER is a high-performance, 24-bit registered buffer from Texas Instruments designed to meet the demands of high-speed signal transmission while minimizing signal degradation. This component is part of TI's SSTV family, known for its robustness and reliability in a variety of applications, including servers, workstations, data storage, and telecommunications equipment.

Designed to operate with a 1.8 V supply, this device provides a perfect solution for systems that require low-voltage and low-power operation without compromising on performance. The SN74SSTV32877GKER supports bus hold on data inputs, eliminating the need for external pull-up/pull-down resistors and thus reducing system cost and complexity.

Key Features:

  • High-Speed Data Transfer: With its SSTL_2 interface, the SN74SSTV32877GKER is optimized for high-speed data transfer, making it suitable for advanced computing and high-speed communication systems.
  • Configurable Operation: The device offers configurable operation as either a 24-bit buffer or a 12-bit register, providing flexibility to meet various design requirements.
  • Low Power Consumption: It is designed for low power consumption, which is critical for energy-sensitive applications.
  • Robust Signal Integrity: The buffer is engineered to maintain signal integrity, ensuring reliable data transmission even in environments with high electrical noise.
  • Operational Versatility: It can operate over a broad temperature range, making it suitable for industrial and commercial applications.

Applications:

  • Server and Workstation Memory Modules
  • Telecommunication Infrastructure
  • Data Storage Systems
  • High-End Computing

The SN74SSTV32877GKER comes in a 96-ball BGA (GKE) package, ensuring a compact footprint and ease of integration into system designs. Its performance and flexibility make it an ideal choice for designers looking to create systems with robust data handling capabilities. With Texas Instruments' reputation for quality and support, this registered buffer stands as a dependable building block for high-speed digital applications.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess