EN
  • EN
  • DE
  • IT

SN74ACT373DBLE

Part No SN74ACT373DBLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253339-SN74ACT373DBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT373DBLE CAD Model

Description

The SN74ACT373DBLE is a high-performance, octal transparent D-type latch designed by Texas Instruments. This integrated circuit is part of the ACT family, which provides a variety of speed and power options suitable for a wide range of applications. The device is characterized for operation from -40°C to 85°C, making it suitable for industrial applications.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Logic Family: ACT
  • Number of Bits per Element: 8
  • Output Type: Tri-State
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)
  • Propagation Delay Time: Fast propagation delay times
  • Supply Voltage Range: 4.5V to 5.5V
  • IC Interface Type: CMOS

The SN74ACT373DBLE has a typical latch function, where the data at its input can be transferred to the output only when the latch-enable (LE) input is high. The data is retained when LE is low, making it an ideal choice for storing data. The device also features tri-state outputs, which can be put in a high-impedance state, thereby allowing multiple devices to share a common data bus.

Applications

This versatile latch is well-suited for a broad range of applications, including:

  • Buffer/Storage Registers
  • Input/Output Ports
  • Bus-Oriented Systems

With its robust design and reliable performance, the SN74ACT373DBLE from Texas Instruments is an excellent choice for designers who require a transparent latch with octal density and tri-state outputs.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess