EN
  • EN
  • DE
  • IT

TMP400AIDBQR

Part No TMP400AIDBQR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description ±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Test Condition 15°C ~ 85°C (-40°C ~ 125°C)
Operating Temperature Range -55°C ~ 127°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 1270805-TMP400AIDBQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMP400
Introduction Date October 19, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP400AIDBQR CAD Model

Description

The TMP400AIDBQR is a high-precision, low-power temperature sensor from Texas Instruments (TI), designed to provide accurate temperature readings across a wide range of applications. This sensor is part of TI's TMP400 series and is known for its reliability and ease of use in various electronic systems.

Key Features

  • Accuracy: The TMP400AIDBQR offers excellent accuracy, with a typical error margin of ±1°C over the temperature range of -40°C to +125°C, ensuring precise temperature monitoring for critical applications.
  • Supply Voltage: Operating from a supply voltage ranging from 2.7V to 5.5V, this device is versatile and can be integrated into both low-power and standard systems.
  • Output: It provides a digital output through an SPI interface, which allows for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: With its low power consumption, the TMP400AIDBQR is ideal for battery-powered devices and energy-sensitive applications.
  • Small Form Factor: The device comes in a small, surface-mount DBQ package, making it suitable for space-constrained designs.

Applications

The TMP400AIDBQR is designed to meet the needs of a broad spectrum of applications, including:

  • Telecommunications
  • Computing systems
  • Industrial controls
  • Portable consumer electronics
  • Environmental monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TMP400AIDBQR is no exception. It is manufactured to TI's high standards, ensuring consistent performance and reliability for the end-user. The device is RoHS compliant and is designed to meet the rigorous demands of modern electronic devices.

Ordering Information

The TMP400AIDBQR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, customers can visit the Texas Instruments website or contact their local TI distributor.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2725 $50.9000
100+ $1.0441 $104.4100
150+ $1.0115 $151.7250
205+ $0.9788 $200.6540
265+ $0.9462 $250.7430
355+ $0.8483 $301.1465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess