EN
  • EN
  • DE

SN74ACT533NSRE4

Part No SN74ACT533NSRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20SO  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74ACT533
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257397-SN74ACT533NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ACT533NSRE4 CAD Model

Description

Product Overview: SN74ACT533NSRE4

The SN74ACT533NSRE4 is a high-performance octal D-type transparent latch with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 74ACT family, which is known for its high-speed CMOS logic operating with advanced AC series technology. The device is ideally suited for temporary storage of data, and it can be used in a wide array of applications including computers, communication systems, and complex data processing units.

Key Features

  • Logic Type: Octal D-Type Latch with clear.
  • Output Type: 3-State, which allows for multiple devices to be connected to the same output lines without interference.
  • IC Package Type: The SN74ACT533NSRE4 comes in a 20-pin plastic SOP (Small Outline Package), providing a compact footprint for space-constrained applications.
  • Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with microcontrollers and other digital systems that operate at 5V.
  • High Drive Capability: Capable of driving up to 24mA at the output, allowing for direct drive of LED indicators and other peripheral devices.
  • Fast Propagation Delay: Ensures quick response times, making it suitable for high-speed data capture and transfer operations.

Performance and Quality

The SN74ACT533NSRE4 is designed to deliver reliable performance with a wide operating temperature range from -40°C to 85°C. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for durability and longevity. The device also features a low power consumption, which is critical for energy-sensitive applications.

Applications

The versatility of the SN74ACT533NSRE4 makes it an excellent choice for a variety of applications, such as:

  • Data storage and buffering in servers and workstations.
  • Interface between different systems within a communication infrastructure.
  • Temporary data capture for digital signal processing.
  • Industrial control systems that require robust, high-speed data handling.

With its combination of speed, power efficiency, and high drive capability, the SN74ACT533NSRE4 from Texas Instruments is a reliable and practical solution for designers and engineers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess