EN
  • EN
  • DE

SN74ACT7805-40DL

Part No SN74ACT7805-40DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO SYNC 256X18 20NS 56SSOP / Synchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Size 4.5K (256 x 18)
Function Synchronous
Data Rate 25MHz
Access Time 20ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ACT7805
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934517-SN74ACT7805-40DL
Ultra Librarian 3D Model Ultra Librarian SN74ACT7805-40DL CAD Model

Description

SN74ACT7805-40DL: High-Performance Logic IC by Texas Instruments

The SN74ACT7805-40DL is a robust integrated circuit (IC) from Texas Instruments, designed to meet the needs of high-speed logic applications. This component is part of the 74ACT series, which is well-known for its advanced high-speed CMOS technology, offering both the speed of bipolar FET logic and the low power consumption of CMOS logic.

Key Features:

  • High-Speed Performance: The SN74ACT7805-40DL is optimized for exceptional speed performance, which is crucial for today's fast-paced electronic applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, making it suitable for power-sensitive designs.
  • 5-Volt Operating Range: This IC operates comfortably within a 5V range, ensuring compatibility with a wide variety of digital circuits.
  • Improved Drive Capability: The SN74ACT7805-40DL offers improved drive capability, providing better signal integrity and reducing the need for additional buffering in complex circuits.

Applications:

The versatility of the SN74ACT7805-40DL allows it to be used across various applications, including:

  • High-speed data processing
  • Communication systems
  • Signal conditioning
  • Complex logic circuits
  • Computing devices

Package and Quality:

The SN74ACT7805-40DL comes in a 56-pin SSOP (Shrink Small-Outline Package), providing a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality manufacturing processes, ensuring that each IC meets rigorous industry standards for reliability and performance.

Support and Resources:

Designers and engineers can access extensive support and resources for the SN74ACT7805-40DL on the Texas Instruments website. This includes technical documentation, application notes, design tools, and product support forums, facilitating seamless integration into various projects.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Rochester Electronics
FIFO, 4KX9, 10NS, SYNCHRONOUS
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC Fifo Asynch 4KX9 15NS 32PLCC
Need more? Email Us
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO 512X9 32-PLCC
Lowest to $0.7396

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess