EN
  • EN
  • DE

SN74ACT7813-20DLR

Part No SN74ACT7813-20DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED FIFO 64X18 56-SSOP  /  Synchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 13ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 1.125K (64 x 18)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ACT7813
Other Names 2156-SN74ACT7813-20DLR-TITR,TEXTISSN74ACT7813-20DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258897-SN74ACT7813-20DLR
Ultra Librarian 3D Model Ultra Librarian SN74ACT7813-20DLR CAD Model

Description

Overview of SN74ACT7813-20DLR

The SN74ACT7813-20DLR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This particular IC is part of the SN74 series, which is well-known for its logic devices that offer robust solutions for signal processing and control systems.

Key Features

  • Logic Type: The device is a 4-bit synchronous up/down binary counter, which is essential for various counting applications in digital electronics.
  • Supply Voltage Range: It operates over a broad supply voltage range, typically from 4.5V to 5.5V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • High-Speed Performance: The SN74ACT7813-20DLR is designed to support high-speed operations, which is critical for applications requiring rapid signal processing and timing accuracy.
  • Package: It comes in a 20-pin SSOP (Shrink Small Outline Package) that is known for its compact size and reliability in PCB (Printed Circuit Board) mounting.
  • Temperature Range: The device is specified for operation from -40°C to 85°C, ensuring functionality across a wide temperature range, suitable for industrial environments.

Applications

The SN74ACT7813-20DLR is utilized in a variety of digital systems where precise counting functionality is required. Some common applications include:

  • Frequency counters
  • Time division multiplexing systems
  • Process control counters
  • Digital clocks and timers
  • Programmable dividers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ACT7813-20DLR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. Customers can trust in the durability and longevity of this IC for their critical electronic designs.

In summary, the SN74ACT7813-20DLR from Texas Instruments represents a blend of performance, versatility, and reliability, making it an excellent choice for designers looking to implement efficient counting solutions in their digital systems.

You May Also Be Interested in

Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644
Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Renesas Electronics America
IC FIFO 4096X36 15NS 256BGA / Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess