EN
  • EN
  • DE

SN74AHC02DBR

Part No SN74AHC02DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2 - INPUT POSITIVE - NOR GATES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel - TR
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V ~ 1.65 V
Logic Level - High 1.5 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 8.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SSOP
Package 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1253395-SN74AHC02DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC02
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHC02DBR CAD Model

Description

SN74AHC02DBR - Texas Instruments

The SN74AHC02DBR is a high-performance, quadruple 2-input positive-NOR gate integrated circuit (IC) from Texas Instruments (TI), renowned for its reliability and versatility in various digital applications. This IC is part of the AHC family, which is known for combining the advantages of both CMOS and LVTTL (Low-Voltage TTL) technologies to deliver speedy and energy-efficient performance.

Designed with the modern electronic engineer in mind, the SN74AHC02DBR operates over a wide voltage range of 2V to 5.5V. This feature makes it an excellent choice for interfacing with both 3.3V and 5V systems, thus providing a great deal of flexibility when designing digital logic systems. Moreover, it is characterized by low power consumption and a balanced propagation delay, which is essential for maintaining the integrity of high-speed signals.

With its industrial-standard DBR package, the SN74AHC02DBR is a surface-mount device that is well-suited for automated PCB assembly processes, and it is compatible with a wide range of soldering techniques. The device's small footprint allows for efficient use of board space, making it an ideal solution for compact electronic designs.

Key features of the SN74AHC02DBR include:

  • Logic Family: AHC
  • Logic Type: 2-Input Positive-NOR Gate
  • Number of Gates: 4
  • Number of Input Lines (per gate): 2
  • Supply Voltage Range: 2V to 5.5V
  • Output Current: ±8mA
  • Propagation Delay Time: 8ns at 5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: SSOP (Shrink Small Outline Package)
  • RoHS Compliant

Engineers can rely on the SN74AHC02DBR for a wide array of applications, including embedded systems, logic level translation, signal gating, and as a building block in more complex logic circuits. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and simulation tools, to assist designers in integrating this IC into their projects effectively.

In conclusion, the SN74AHC02DBR by Texas Instruments is a testament to the company's commitment to providing high-quality, industry-leading semiconductor products. Its combination of speed, power efficiency, and design flexibility makes it an indispensable component for any digital logic designer's toolkit.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4378 $50.3470
280+ $0.3592 $100.5760
435+ $0.3480 $151.3800
595+ $0.3368 $200.3960
770+ $0.3256 $250.7120
1,030+ $0.2919 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess